Sensata Technologies Thermocouples, Temperature Probes ITTK200A

Description
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet
Description
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 725-1742-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
725-1742-ND
Thermocouples, Temperature Probes 725-1742-ND
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals

K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals

Buy Now Datasheet
Tc Probe, K Type, 6Mm X 200Mm, Ss; Length Sensata/cynergy3 - 57AC5895 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, K Type, 6Mm X 200Mm, Ss; Length Sensata/cynergy3
57AC5895
Tc Probe, K Type, 6Mm X 200Mm, Ss; Length Sensata/cynergy3 57AC5895
TC PROBE, K TYPE, 6MM X 200MM, SS; Length:200mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

TC PROBE, K TYPE, 6MM X 200MM, SS; Length:200mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Temperature Probes
Product Number 725-1742-ND 57AC5895
Product Name Thermocouples, Temperature Probes Tc Probe, K Type, 6Mm X 200Mm, Ss; Length Sensata/cynergy3
Sensed Temperature 32 to 2462 F (0.0 to 1350 C)
Unlock Full Specs
to access all available technical data

Similar Products

FEP-Coated Thermocouple Assemblies - Special Purpose -  - Pyromation
Specs
Sensed Temperature 74 to 260 F (23.33 to 127 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details