Sensata Technologies Thermocouples, Temperature Probes ITTK150A

Description
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet
Description
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 725-1741-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
725-1741-ND
Thermocouples, Temperature Probes 725-1741-ND
K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals

K - Type Temperature Sensor 0 ~ 1350°C Non-Grounded Enclosed Terminals

Buy Now Datasheet
Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5894 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3
57AC5894
Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 57AC5894
TC PROBE, K TYPE, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

TC PROBE, K TYPE, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Temperature Probes
Product Number 725-1741-ND 57AC5894
Product Name Thermocouples, Temperature Probes Tc Probe, K Type, 6Mm X 150Mm, Ss; Length Sensata/cynergy3
Sensed Temperature 32 to 2462 F (0.0 to 1350 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5906 - Newark, An Avnet Company
Specs
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Thermocouple Assembly w/ Protection Tube - Industrial -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details