SSR RELAY, PANEL MOUNT, IP00, PANEL MOUNT SSR
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
SSR Relay, Panel Mount, IP00, 140VAC/10A, 3-32VDC In, Zero Cross, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-140 VAC
SSR RELAY SPST-NO 10A 24-140V
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | D1210K | CC2391-ND | 34AC1471 | 83AC7917 | D1210K | D1210K |
| Product Name | SSR RELAY, PANEL MOUNT, IP00, PANEL MOUNT SSR | Solid State Relays | Solid State Relay, 10A, 3-32Vdc, Panel; Svhc Sensata/crydom | Ssr Relay, Panel Mount, Ip00, 140Vac/10A, 3-32Vdc In, Zero Cross, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | |||||
| Approvals | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |