Sensata Technologies B-2 and B-2T Series SCR/Diode Module B512FSE-2T

Description
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
Request a Quote Datasheet
Description
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B-2 and B-2T Series SCR/Diode Module - B512FSE-2T - Sensata Technologies
Attleboro, MA, United States
B-2 and B-2T Series SCR/Diode Module
B512FSE-2T
B-2 and B-2T Series SCR/Diode Module B512FSE-2T
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.

Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B512FSE-2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
B512FSE-2T
Discrete Semiconductor Products - Thyristors - SCRs - Modules B512FSE-2T
MOD DIODE SCR 25A 240VAC .250"QC

MOD DIODE SCR 25A 240VAC .250"QC

Supplier's Site
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7064 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom
72M7064
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom 72M7064
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number B512FSE-2T B512FSE-2T 72M7064
Product Name B-2 and B-2T Series SCR/Diode Module Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom
Thyristor Type SCR SCR SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B571-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B534SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B564-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details