Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 051350-67F110
Category: Sensors Transducers
Family: Temperature Regulators (Mechanical)
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Standard Package: 50
Catalog: 6700 Series
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 230°F (110°C)
Reset Temperature: 176°F (80°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 051350-67F110 |
| Product Name | Sensors Transducers |