Win Source Part Number: 1265184-SX8675IWLTRT
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C, Serial
Current - Supply: 120 µA
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 or 5 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX867
Product Status: Obsolete
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1265184-SX8675IWLTRT | SX8675IWLTRT | SX8675IWLTRT | SX8675IWLTRT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |