Semtech Corp. Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers SX8655IWLTRT

Description
Win Source Part Number: 1265190-SX8655IWLTRT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C, Serial Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4 or 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Semtech Corporation Other Names: SX8655IWLCT,SX8655IW LTR,SX8655IWLDKR Base Product Number: SX865 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265190-SX8655IWLTRT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C, Serial Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4 or 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Semtech Corporation Other Names: SX8655IWLCT,SX8655IW LTR,SX8655IWLDKR Base Product Number: SX865 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1265190-SX8655IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1265190-SX8655IWLTRT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1265190-SX8655IWLTRT
Win Source Part Number: 1265190-SX8655IWLTRT Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C, Serial Resolution (Bits): 12 b Voltage Reference: Internal Voltage - Supply: 2.3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4 or 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Semtech Corporation Other Names: SX8655IWLCT,SX8655IW LTR,SX8655IWLDKR Base Product Number: SX865 Product Status: Obsolete

Win Source Part Number: 1265190-SX8655IWLTRT
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C, Serial
Resolution (Bits): 12 b
Voltage Reference: Internal
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 or 5 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Semtech Corporation
Other Names: SX8655IWLCT,SX8655IWLTR,SX8655IWLDKR
Base Product Number: SX865
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - SX8655IWLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
SX8655IWLTRT
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers SX8655IWLTRT
IC SCREEN CNTRL 12BIT 20QFN

IC SCREEN CNTRL 12BIT 20QFN

Supplier's Site
Touch Screen Controllers - SX8655IWLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
SX8655IWLTRT
Touch Screen Controllers SX8655IWLTRT
Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)

Touchscreen Controller 4 or 5 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)

Buy Now
Data Acquisition - Touch Screen Controllers - SX8655IWLTRT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
SX8655IWLTRT
Data Acquisition - Touch Screen Controllers SX8655IWLTRT
IC SCREEN CNTRL 12BIT 20QFN

IC SCREEN CNTRL 12BIT 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1265190-SX8655IWLTRT SX8655IWLTRT SX8655IWLTRT SX8655IWLTRT
Product Name Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - FTCSU548 - Lingto Electronic Limited
Specs
Interface Serial; USB; Serial, USB
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI36AB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details