Manufacturer: Semtech Corporation
Win Source Part Number: 212474-SX8650IWLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 1.65 V to 3.7 V
Operating Supply Current: 105μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): SX8650ICSTRT;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 12-DFN (3x3)
Touch Screen Controllers 4-WIRE RESISTIVE TOUCH SCREEN
IC SCREEN CNTRL 12BIT 12DFN
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 12-DFN (3x3)
IC SCREEN CNTRL 12BIT 12DFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 212474-SX8650IWLTRT | SX8650IWLTRTTR-ND | SX8650IWLTRT | SX8650IWLTRT | SX8650IWLTRT | SX8650IWLTRT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8650IWLTRT | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |