Manufacturer: Semtech Corporation
Win Source Part Number: 1104193-SX8650ICSTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Family Name: SX8650
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-WLCSP (2x1.5)
Supply Voltage - Operating: 1.65 V to 3.7 V
Operating Supply Current: 105μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): SX8650IWLTRT;
Introduction Date: October 30, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC SCREEN CNTRL 12BIT 12WLCSP
IC SCREEN CNTRL 12BIT 12WLCSP
Touch Screen Controllers 4-WIRE RESISTIVE TOUCH SCREEN
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 12-WLCSP (2x1.5)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1104193-SX8650ICSTRT | SX8650ICSTRT | SX8650ICSTRT | SX8650ICSTRT | SX8650ICSTRT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - SX8650ICSTRT | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |