Semtech Corp. Linear - Linear - Video Processing - GS4881-IDA GS4881-IDA

Description
Manufacturer: Gennum Win Source Part Number: 1177700-GS4881-IDA Manufacturer Homepage: www.gennum.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Gennum Win Source Part Number: 1177700-GS4881-IDA Manufacturer Homepage: www.gennum.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GS4881-IDA is a video sync separator designed for various video applications, capable of extracting timing information from composite video signals with scan rates ranging from 15 kHz to 130 kHz. It features a noise-tolerant back porch pulse that maintains a constant horizontal rate during the vertical interval, enhancing its performance in noisy environments. The device operates with input signal amplitudes from 0.5 V to 4 V peak-to-peak and supports a supply voltage range of 5 V to 12 V. This part is pin-compatible with the LM1881 sync separator and offers improved performance, including fast recovery from impulse noise and excellent temperature stability. The GS4881-IDA generates composite sync, vertical sync, back porch, and odd/even field signals, making it suitable for applications requiring reliable video synchronization. It is available in an 8-pin PDIP package and is not lead-free.

Datasheet Summary
Powered by GS/AI

The GS4881-IDA is a video sync separator designed for various video applications, capable of extracting timing information from composite video signals with scan rates ranging from 15 kHz to 130 kHz. It features a noise-tolerant back porch pulse that maintains a constant horizontal rate during the vertical interval, enhancing its performance in noisy environments. The device operates with input signal amplitudes from 0.5 V to 4 V peak-to-peak and supports a supply voltage range of 5 V to 12 V. This part is pin-compatible with the LM1881 sync separator and offers improved performance, including fast recovery from impulse noise and excellent temperature stability. The GS4881-IDA generates composite sync, vertical sync, back porch, and odd/even field signals, making it suitable for applications requiring reliable video synchronization. It is available in an 8-pin PDIP package and is not lead-free.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - GS4881-IDA - 1177700-GS4881-IDA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS4881-IDA
1177700-GS4881-IDA
Linear - Linear - Video Processing - GS4881-IDA 1177700-GS4881-IDA
Manufacturer: Gennum Win Source Part Number: 1177700-GS4881-IDA Manufacturer Homepage: www.gennum.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Gennum
Win Source Part Number: 1177700-GS4881-IDA
Manufacturer Homepage: www.gennum.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Video Processing - GS4881-IDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS4881-IDA
Video Processing GS4881-IDA
Video Separator IC NTSC, PAL, SECAM 8-PDIP Package

Video Separator IC NTSC, PAL, SECAM 8-PDIP Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number 1177700-GS4881-IDA GS4881-IDA
Product Name Linear - Linear - Video Processing - GS4881-IDA Video Processing
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2167-B20-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Graphics Controllers - 1775929 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - 600-GS12142-INTE3ZTR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 40-VFQFN Exposed Pad
Supply Voltage 1.71 to 1.89 volts
View Details
3 suppliers