Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS3441-INE3

Description
Win Source Part Number: 1218623-GS3441-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 490 Mounting: SMD (SMT) Function: Equalizer Standards: SMPTE Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): GS3441INE3; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS3441 Product Status: Obsolete Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1218623-GS3441-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 490 Mounting: SMD (SMT) Function: Equalizer Standards: SMPTE Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): GS3441INE3; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS3441 Product Status: Obsolete Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1218623-GS3441-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1218623-GS3441-INE3
Integrated Circuits (ICs) - Linear - Video Processing 1218623-GS3441-INE3
Win Source Part Number: 1218623-GS3441-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 490 Mounting: SMD (SMT) Function: Equalizer Standards: SMPTE Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): GS3441INE3; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS3441 Product Status: Obsolete Control Interface: Serial

Win Source Part Number: 1218623-GS3441-INE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 490
Mounting: SMD (SMT)
Function: Equalizer
Standards: SMPTE
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): GS3441INE3;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS3441
Product Status: Obsolete
Control Interface: Serial

Buy Now Datasheet
Linear - Video Processing - GS3441-INE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS3441-INE3
Linear - Video Processing GS3441-INE3
IC VIDEO CABLE EQUALIZER 24QFN

IC VIDEO CABLE EQUALIZER 24QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS3441-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS3441-INE3
IC VIDEO CABLE EQUALIZER 24QFN

IC VIDEO CABLE EQUALIZER 24QFN

Supplier's Site
Video Processing - GS3441-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS3441-INE3
Video Processing GS3441-INE3
Video Equalizer IC Serial SMPTE 24-QFN (4x4) Package

Video Equalizer IC Serial SMPTE 24-QFN (4x4) Package

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1218623-GS3441-INE3 GS3441-INE3 GS3441-INE3 GS3441-INE3
Product Name Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153531P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing Ic - 684-SI2168-A30-GMR - ERSAELECTRONICS PTE. LTD.
View Details
4 suppliers
1.2V 0.265A BGA Video Processing Ic - 684-GS2971-IBE3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
4 suppliers