Manufacturer: Semtech Corporation
Win Source Part Number: 805795-GS2989-INTE3
Packaging: Reel
Type: Cable Driver
Mounting Style: SMD
Applications: Video
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GS2989
Dual-Slew-Rate 3Gbps QFP Product overview: GS2989-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2989-INTE3 can be used for catalog matching and distributor lookup.
Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE DRIVER 16QFN
IC VIDEO CABLE DRIVER 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 805795-GS2989-INTE3 | 684-GS2989-INTE3 | GS2989-INTE3DKR-ND | GS2989-INTE3 | GS2989-INTE3 | GS2989-INTE3 |
| Product Name | Linear - Linear - Video Processing - GS2989-INTE3 | Dual Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |