Semtech Corp. SMD 3.465V VQFN Video Processing Ic GS2989-INE3

Description
Telecom IC, BICMOS, VQFN, 2.375-3.465V, Surface Mount Product overview: GS2989-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.465V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 3.465V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2989-INE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom IC, BICMOS, VQFN, 2.375-3.465V, Surface Mount Product overview: GS2989-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.465V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 3.465V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2989-INE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.465V VQFN Video Processing Ic - 684-GS2989-INE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.465V VQFN Video Processing Ic
684-GS2989-INE3
SMD 3.465V VQFN Video Processing Ic 684-GS2989-INE3
Telecom IC, BICMOS, VQFN, 2.375-3.465V, Surface Mount Product overview: GS2989-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.465V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 3.465V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2989-INE3 can be used for catalog matching and distributor lookup.

Telecom IC, BICMOS, VQFN, 2.375-3.465V, Surface Mount Product overview: GS2989-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.465V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 3.465V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2989-INE3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - GS2989-INE3-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package

Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package

Buy Now Datasheet
Linear - Linear - Video Processing - GS2989-INE3 - 1177665-GS2989-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2989-INE3
1177665-GS2989-INE3
Linear - Linear - Video Processing - GS2989-INE3 1177665-GS2989-INE3
Manufacturer: Semtech Corporation Win Source Part Number: 1177665-GS2989-INE3 Packaging: Tray Type: Cable Driver Mounting Style: SMD Applications: Video Family Name: GS2989 Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.gennum.com Manufacturer Package: 16-VQFN Exposed Pad Alternative Parts (Cross-Reference): GS2989-INTE3; Introduction Date: December 12, 2002 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours)

Manufacturer: Semtech Corporation
Win Source Part Number: 1177665-GS2989-INE3
Packaging: Tray
Type: Cable Driver
Mounting Style: SMD
Applications: Video
Family Name: GS2989
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 16-VQFN Exposed Pad
Alternative Parts (Cross-Reference): GS2989-INTE3;
Introduction Date: December 12, 2002
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Linear - Video Processing - GS2989-INE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS2989-INE3
Linear - Video Processing GS2989-INE3
IC VIDEO CABLE DRIVER 16QFN

IC VIDEO CABLE DRIVER 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS2989-INE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS2989-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS2989-INE3
IC VIDEO CABLE DRIVER 16QFN

IC VIDEO CABLE DRIVER 16QFN

Supplier's Site
Video Processing - GS2989-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS2989-INE3
Video Processing GS2989-INE3
Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package

Video Driver IC Serial DVB-ASI, SMPTE 16-QFN (4x4) Package

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-GS2989-INE3 GS2989-INE3-ND 1177665-GS2989-INE3 GS2989-INE3 GS2989-INE3 GS2989-INE3
Product Name SMD 3.465V VQFN Video Processing Ic Linear - Linear - Video Processing - GS2989-INE3 Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI2167-B20-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - GS9028-CTAE3 - Quarktwin Technology Ltd.
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers