Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 804926-GS2984-INTE3
Packaging: Reel
Type: Cable Equalizer
Mounting Style: SMD
Applications: Video
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GS2984
Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, GREEN, MO-220, QFN-16 Product overview: GS2984-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2984-INTE3 can be used for catalog matching and distributor lookup.
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS2984-INTE3CT-ND | 804926-GS2984-INTE3 | 684-GS2984-INTE3 | GS2984-INTE3 | GS2984-INTE3 | GS2984-INTE3 |
| Product Name | Linear - Linear - Video Processing - GS2984-INTE3 | QFN Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |