Manufacturer: Semtech Corporation
Win Source Part Number: 807354-GS2972-IBTE3
Packaging: Reel
Type: Transmitter
Mounting Style: SMD
Applications: Video
Supplier Device Package: 100-BGA (11x11)
Manufacturer Package: 100-LBGA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GS2972
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
Serializer 1485Mbps 100-Pin LBGA Product overview: GS2972-IBTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2972-IBTE3 can be used for catalog matching and distributor lookup.
Video IC GSPI SMPTE ST 425, SMPTE ST 424, SMPTE ST 292, SMPTE ST 259-C 100-LBGA (11x11) Package
IC VIDEO TRANSMITTER 100BGA
IC VIDEO TRANSMITTER 100BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 807354-GS2972-IBTE3 | 600-GS2972-IBTE3CT-ND | 684-GS2972-IBTE3 | GS2972-IBTE3 | GS2972-IBTE3 | GS2972-IBTE3 |
| Product Name | Linear - Linear - Video Processing - GS2972-IBTE3 | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |