Semtech Corp. SMD BGA Video Processing Ic GS2962-IBE3

Description
Video Proc IC 3Gbps BGA 100-Pin Surface Mount Product overview: GS2962-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2962-IBE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Video Proc IC 3Gbps BGA 100-Pin Surface Mount Product overview: GS2962-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2962-IBE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD BGA Video Processing Ic - 684-GS2962-IBE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD BGA Video Processing Ic
684-GS2962-IBE3
SMD BGA Video Processing Ic 684-GS2962-IBE3
Video Proc IC 3Gbps BGA 100-Pin Surface Mount Product overview: GS2962-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2962-IBE3 can be used for catalog matching and distributor lookup.

Video Proc IC 3Gbps BGA 100-Pin Surface Mount Product overview: GS2962-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2962-IBE3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - GS2962-IBE3-ND - DigiKey
Thief River Falls, MN, United States
Video Transmitter IC Serial DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Transmitter IC Serial DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now Datasheet
Hd/sd Sdi Transmitter, 3Gbps, Bga-100; Supply Voltage Min Semtech - 06X0132 - Newark, An Avnet Company
Chicago, IL, United States
Hd/sd Sdi Transmitter, 3Gbps, Bga-100; Supply Voltage Min Semtech
06X0132
Hd/sd Sdi Transmitter, 3Gbps, Bga-100; Supply Voltage Min Semtech 06X0132
HD/SD SDI TRANSMITTER, 3GBPS, BGA-100; Supply Voltage Min:-; Supply Voltage Max:3.3V; IC Case / Package:BGA; No. of Pins:100Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

HD/SD SDI TRANSMITTER, 3GBPS, BGA-100; Supply Voltage Min:-; Supply Voltage Max:3.3V; IC Case / Package:BGA; No. of Pins:100Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS2962-IBE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS2962-IBE3
Integrated Circuits (ICs) - Linear - Video Processing GS2962-IBE3
IC VIDEO TRANSMITTER 100BGA

IC VIDEO TRANSMITTER 100BGA

Supplier's Site
Video Processing - GS2962-IBE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS2962-IBE3
Video Processing GS2962-IBE3
Video Transmitter IC Serial DVB-ASI, SMPTE 100-LBGA (11x11) Package

Video Transmitter IC Serial DVB-ASI, SMPTE 100-LBGA (11x11) Package

Buy Now
Linear - Video Processing - GS2962-IBE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS2962-IBE3
Linear - Video Processing GS2962-IBE3
IC VIDEO TRANSMITTER 100BGA

IC VIDEO TRANSMITTER 100BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-GS2962-IBE3 GS2962-IBE3-ND 06X0132 GS2962-IBE3 GS2962-IBE3 GS2962-IBE3
Product Name SMD BGA Video Processing Ic Hd/sd Sdi Transmitter, 3Gbps, Bga-100; Supply Voltage Min Semtech Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products