Line Driver Product overview: GS1532-CFE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1532-CFE3 can be used for catalog matching and distributor lookup.
Video Serializer IC GSPI SMPTE 80-LQFP (14x14) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 872992-GS1532-CFE3
Series: HD-LINX® II
Features: Video Serializer IC GSPI SMPTE 80-LQFP (14x14) Package
Package: 80-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Video Serializer IC GSPI SMPTE 80-LQFP (14x14) Package
IC VIDEO SERIALIZER 80LQFP
IC VIDEO SERIALIZER 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS1532-CFE3 | GS1532-CFE3-ND | 872992-GS1532-CFE3 | GS1532-CFE3 | GS1532-CFE3 | GS1532-CFE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS1532-CFE3 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |