Manufacturer: Semtech Corporation
Win Source Part Number: 1177610-GS1528BCKAE3
Packaging: Tube
Type: Cable Driver
Mounting Style: SMD
Applications: Video
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Line Driver/Receiver, 1 Driver, BICMOS, PDSO8, Product overview: GS1528BCKAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1528BCKAE3 can be used for catalog matching and distributor lookup.
IC VIDEO CABLE DRIVER 8SOIC
Video Driver IC Serial SMPTE 8-SOIC Package
IC VIDEO CABLE DRIVER 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1177610-GS1528BCKAE3 | 684-GS1528BCKAE3 | GS1528BCKAE3 | GS1528BCKAE3 | GS1528BCKAE3 |
| Product Name | Linear - Linear - Video Processing - GS1528BCKAE3 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |