Manufacturer: Semtech Corporation
Win Source Part Number: 919875-GS1528ACTAE3
Features: Video Driver IC Serial SMPTE 8-SOIC Package
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GS1528
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Interface Circuit, BICMOS, PDSO8, ROHS COMPLIANT, SOIC-8 Product overview: GS1528ACTAE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1528ACTAE3 can be used for catalog matching and distributor lookup.
IC VIDEO CABLE DRIVER 8SOIC
IC VIDEO CABLE DRIVER 8SOIC
Video Driver IC Serial SMPTE 8-SOIC Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 919875-GS1528ACTAE3 | 684-GS1528ACTAE3 | GS1528ACTAE3 | GS1528ACTAE3 | GS1528ACTAE3 |
| Product Name | Linear - Linear - Video Processing - GS1528ACTAE3 | SOIC Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |