Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS12281-INE3

Description
Video Driver IC GPIO, Serial 40-QFN (6x4) Package
Request a Quote Datasheet
Description
Video Driver IC GPIO, Serial 40-QFN (6x4) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GS12281-INE3-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1215593-GS12281-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1215593-GS12281-INE3
Integrated Circuits (ICs) - Linear - Video Processing 1215593-GS12281-INE3
Win Source Part Number: 1215593-GS12281-INE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Professional Video Standard Package: 490 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 1.71V ~ 1.89V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x4) Alternative Parts (Cross-Reference): GS12281INE3; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: GS12281 Control Interface: GPIO, Serial

Win Source Part Number: 1215593-GS12281-INE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Professional Video
Standard Package: 490
Mounting: SMD (SMT)
Function: Driver
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
Alternative Parts (Cross-Reference): GS12281INE3;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS12281
Control Interface: GPIO, Serial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS12281-INE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS12281-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS12281-INE3
IC VIDEO CABLE DRIVER 40QFN

IC VIDEO CABLE DRIVER 40QFN

Supplier's Site
Video Processing - GS12281-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS12281-INE3
Video Processing GS12281-INE3
Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Buy Now
Linear - Video Processing - GS12281-INE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS12281-INE3
Linear - Video Processing GS12281-INE3
IC VIDEO CABLE DRIVER 40QFN

IC VIDEO CABLE DRIVER 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number GS12281-INE3-ND 1215593-GS12281-INE3 GS12281-INE3 GS12281-INE3 GS12281-INE3
Product Name Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 9014994P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
TV and Video, Si2144 6th Generation Silicon STB Tuner ICs - Si2144 - Skyworks Solutions, Inc.
Specs
Input Signal Digital
Mounting Surface Mount (SMT)
Package/Case QFN24
View Details