Consumer Circuit, Product overview: GS12142-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12142-INTE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354860-GS12142-INTE
Category: Integrated Circuits (ICs) - Linear - Video Processing
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Semtech Corporation
Package: Tape & Reel
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Professional Video
ECCN: EAR99
Function: Equalizer
Voltage - Supply: 1.71V ~ 1.89V
Standards: DVB-ASI, SMPTE
Control Interface: GSPI
Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
DUAL INPUT 12G UHD-SDI EQ/TRDRIV
DUAL INPUT 12G UHD-SDI EQ/TRDRIV
Video Equalizer IC GSPI DVB-ASI, SMPTE 40-QFN (6x4) Package
DUAL INPUT 12G UHD-SDI EQ/TRDRIV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS12142-INTE3 | 1354860-GS12142-INTE3 | 600-GS12142-INTE3TR-ND | GS12142-INTE3 | GS12142-INTE3 |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Package/Case | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad |