Manufacturer: Semtech Corporation
Win Source Part Number: 1176882-GB4571-CKAE3
Packaging: Tube
Type: Buffer
Mounting Style: SMD
Applications: Video
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.gennum.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
IC VIDEO BUFFER 8SOIC
Video Buffer IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO BUFFER 8SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1176882-GB4571-CKAE3 | GB4571-CKAE3 | GB4571-CKAE3 | GB4571-CKAE3 |
| Product Name | Linear - Linear - Video Processing - GB4571-CKAE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |