LC (Pi) EMI Filter 5th Order Low Pass 6 Channel L = 28nH, C = 12pF 12-UFDFN Exposed Pad
LC (Pi) EMI Filter 5th Order Low Pass 6 Channel L = 28nH, C = 12pF 12-UFDFN Exposed Pad
LC (Pi) EMI Filter 5th Order Low Pass 6 Channel L = 28nH, C = 12pF 12-UFDFN Exposed Pad
EMI Filter LC (Pi) 155MHz (Cutoff) L = 28nH, C = 12pF 12-SON T/R
EMI Filter Low Pass Array 40dB Flat Style SMD T/R
| DigiKey | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | Board Mount EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | ECLAMP2456P.TCTTR-ND | ECLAMP2456P.TCT | 684-ECLAMP2456P.TCT |
| Product Name | EMI/RFI Filters (LC, RC Networks) | EMI Filter Low Pass Array 40dB Flat Style SMD T/R | |
| Standards and Certifications | RoHS | RoHS | RoHS |