SemiNex Corporation 1550nm SOA & RSOA Mini Bar CHPm-177 (SOA)

Description
SOA and RSOA Mini Bars provide a cost effective and high-performance solution to amplifying single mode lasers for high power applications. Its unique epitaxial and waveguide design allows for high gain and high saturation output power for Datacom and free space optical communications. The mini bars include a 4-channel array at 1550nm wavelength. Custom solutions for integrating with Si PIC are available upon request.
Description
SOA and RSOA Mini Bars provide a cost effective and high-performance solution to amplifying single mode lasers for high power applications. Its unique epitaxial and waveguide design allows for high gain and high saturation output power for Datacom and free space optical communications. The mini bars include a 4-channel array at 1550nm wavelength. Custom solutions for integrating with Si PIC are available upon request.

Suppliers

Company
Product
Description
Supplier Links
1550nm SOA & RSOA Mini Bar - CHPm-177 (SOA) - SemiNex Corporation
Danvers, MA, United States
1550nm SOA & RSOA Mini Bar
CHPm-177 (SOA)
1550nm SOA & RSOA Mini Bar CHPm-177 (SOA)
SOA and RSOA Mini Bars provide a cost effective and high-performance solution to amplifying single mode lasers for high power applications. Its unique epitaxial and waveguide design allows for high gain and high saturation output power for Datacom and free space optical communications. The mini bars include a 4-channel array at 1550nm wavelength. Custom solutions for integrating with Si PIC are available upon request.

SOA and RSOA Mini Bars provide a cost effective and high-performance solution to amplifying single mode lasers for high power applications. Its unique epitaxial and waveguide design allows for high gain and high saturation output power for Datacom and free space optical communications. The mini bars include a 4-channel array at 1550nm wavelength. Custom solutions for integrating with Si PIC are available upon request.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Fiber Optic Amplifiers
Product Number CHPm-177 (SOA)
Product Name 1550nm SOA & RSOA Mini Bar
Amplifier Type Semiconductor Optical Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic amplifier - OO5006 - ifm electronic gmbh
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 14dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 14 dB
View Details
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-2 - Multiwave Photonics
Specs
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Benchtop
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
View Details
FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details