Sekisui Voltek, LLC Volextra® Flexible Extrusion Coating Type LLDPE

Description
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". Volara foam is available in a density range from 2 to 20 pcf, and foam thickness range from .015" to .375". Volextra provides a decorative advantage and allows for the design of composite materials with high-performance characteristics. Volextra is abrasion, chemical, and moisture resistant. It is highly durable and ideal for demanding applications.
Description
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". Volara foam is available in a density range from 2 to 20 pcf, and foam thickness range from .015" to .375". Volextra provides a decorative advantage and allows for the design of composite materials with high-performance characteristics. Volextra is abrasion, chemical, and moisture resistant. It is highly durable and ideal for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Volextra® Flexible Extrusion Coating - Type LLDPE - Sekisui Voltek, LLC
Lawrence, MA, USA
Volextra® Flexible Extrusion Coating
Type LLDPE
Volextra® Flexible Extrusion Coating Type LLDPE
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". Volara foam is available in a density range from 2 to 20 pcf, and foam thickness range from .015" to .375". Volextra provides a decorative advantage and allows for the design of composite materials with high-performance characteristics. Volextra is abrasion, chemical, and moisture resistant. It is highly durable and ideal for demanding applications.

Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". Volara foam is available in a density range from 2 to 20 pcf, and foam thickness range from .015" to .375". Volextra provides a decorative advantage and allows for the design of composite materials with high-performance characteristics. Volextra is abrasion, chemical, and moisture resistant. It is highly durable and ideal for demanding applications.

Supplier's Site

Technical Specifications

  Sekisui Voltek, LLC
Product Category Industrial Coatings
Product Number Type LLDPE
Product Name Volextra® Flexible Extrusion Coating
Type Coating
Chemistry Resin; Linear Low-Density Polyethylene
Cure / Setting Technology Thermoplastic
Form Solid Plastic
Unlock Full Specs
to access all available technical data