These are SeedTech's wall mounted separator systems. The Deluxe model, STS-WM3, includes a built-in acrylic shelf for the vibratory feeder and seed hopper. It also includes a seed collection box, LED programmable computerized keypad vacuum control up to 800 CFM vacuum with locking casters. Standard hopper shelf is included. (Feeding hopper metal cabinet standard as shown is optional.) Separates up to 125 lbs. per hour depending upon species. Total system draws 16 AMPS.
Actual Dims 24"L x 26"W x 84"H, Ship data: total of 3 crates, 140 cu.ft. 500 lbs.
The STS-WM2 Precision Separator is the medium size deluxe separator that includes two upper seed collection cups, built-in acrylic shelf for the vibratory feeder and feed hopper. Also includes a seed collection box, built-in computer-ized digital keypad controller. This system has up to 680 CFM programmable computerized keypad controlled vacuum, and with locking casters up to 90 lbs. per hour capacity depending upon the species. Total system draws 12 AMPS.
Actual dims 22" L x 30" W x 80" H. Ship data: total of 3 crates, 84 cu.ft., 475 lbs.
The STS-WM2L Lab Precision Separator operates on a shop vacuum and comes with a precision crank handle for vacuum calibration. It includes two basic upper chamber seed collection containers, vibratory feeder and seed collection box. A built-in acrylic shelf and controller enclosure is standard, as is a 110V/60Hz/1PH, 195 CFM shop vacuum unit. The 230V/50Hz/1PH shop vacuum is rated at 175 CFM. Capacity is up to 40 lbs. per hour. Total system draws 16 AMPS.
Actual dims 18" L x 22" W x 48" H, Ship data: total of 3 crates, 51 cu.ft., 250 lbs.
Note: Domestic Crating must be selected with the items below
| Seedburo Equipment Company | |
|---|---|
| Product Category | Separators, Classifiers, and Screeners |
| Product Number | STS-WM2 |
| Product Name | Seedtech Deluxe Precision Wall Mount Separators - 115VOLT,60HZ,1PH, LAB PRECISION SEPARATOR |