Seedburo Equipment Company Westrup LA-K Gravity Separator - 220VOLT, 50HZ/1PH, LABORATORY GRAVITY SEPARATOR LA-K/C

Description
The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and lengths are also adjustable. A tachometer is provided to monitor deck agitation frequency. The LA-K separates material into five product density fractions and collection trays are included. The unit is rated at 220 lbs. (100Kgs) per hour on wheat. Complete with 4/5HP motor which requires 870 watts of power and generates 0-500RPM, and one full or reduced area deck. Dims. with stand: 60" H x 27" W x 42" D, ship wt. 550 lbs.
Description
The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and lengths are also adjustable. A tachometer is provided to monitor deck agitation frequency. The LA-K separates material into five product density fractions and collection trays are included. The unit is rated at 220 lbs. (100Kgs) per hour on wheat. Complete with 4/5HP motor which requires 870 watts of power and generates 0-500RPM, and one full or reduced area deck. Dims. with stand: 60" H x 27" W x 42" D, ship wt. 550 lbs.

Suppliers

Company
Product
Description
Supplier Links
Westrup LA-K Gravity Separator - 220VOLT, 50HZ/1PH, LABORATORY GRAVITY SEPARATOR - LA-K/C - Seedburo Equipment Company
Des Plaines, IL, USA
Westrup LA-K Gravity Separator - 220VOLT, 50HZ/1PH, LABORATORY GRAVITY SEPARATOR
LA-K/C
Westrup LA-K Gravity Separator - 220VOLT, 50HZ/1PH, LABORATORY GRAVITY SEPARATOR LA-K/C
The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and lengths are also adjustable. A tachometer is provided to monitor deck agitation frequency. The LA-K separates material into five product density fractions and collection trays are included. The unit is rated at 220 lbs. (100Kgs) per hour on wheat. Complete with 4/5HP motor which requires 870 watts of power and generates 0-500RPM, and one full or reduced area deck. Dims. with stand: 60" H x 27" W x 42" D, ship wt. 550 lbs.

The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and lengths are also adjustable. A tachometer is provided to monitor deck agitation frequency. The LA-K separates material into five product density fractions and collection trays are included. The unit is rated at 220 lbs. (100Kgs) per hour on wheat. Complete with 4/5HP motor which requires 870 watts of power and generates 0-500RPM, and one full or reduced area deck.
Dims. with stand: 60" H x 27" W x 42" D, ship wt. 550 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number LA-K/C
Product Name Westrup LA-K Gravity Separator - 220VOLT, 50HZ/1PH, LABORATORY GRAVITY SEPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
14 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-14 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 52.92 lbs/hr (240 kg/hr)
View Details