Seedburo Equipment Company Cimbria Bratney Cimbria Heid Laboratory Indent Separator - INDENT CYLINDER CLEANER W/1 CYLINDER, 230 V, 60HZ, 1PH HSR/E

Description
The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing. The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat control. Variable indent cylinder rotation speed with frequency inverter drive. Includes a single 400mm (15-3/4") dia. x 500mm (19-3/4") long indent shell with quick release clamps. Adjustable liftings trough, adjustable flow retarder, outlet hopper for liftings and tailings. Steel table stand included. ¾HP, 230V, 50Hz/1PH, 50 or 60Hz motor. Actual dims with table: 48" L x 32" W x 58" H. Net wt. 254 lbs.
Description
The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing. The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat control. Variable indent cylinder rotation speed with frequency inverter drive. Includes a single 400mm (15-3/4") dia. x 500mm (19-3/4") long indent shell with quick release clamps. Adjustable liftings trough, adjustable flow retarder, outlet hopper for liftings and tailings. Steel table stand included. ¾HP, 230V, 50Hz/1PH, 50 or 60Hz motor. Actual dims with table: 48" L x 32" W x 58" H. Net wt. 254 lbs.

Suppliers

Company
Product
Description
Supplier Links
Cimbria Bratney Cimbria Heid Laboratory Indent Separator - INDENT CYLINDER CLEANER W/1 CYLINDER, 230 V, 60HZ, 1PH - HSR/E - Seedburo Equipment Company
Des Plaines, IL, USA
Cimbria Bratney Cimbria Heid Laboratory Indent Separator - INDENT CYLINDER CLEANER W/1 CYLINDER, 230 V, 60HZ, 1PH
HSR/E
Cimbria Bratney Cimbria Heid Laboratory Indent Separator - INDENT CYLINDER CLEANER W/1 CYLINDER, 230 V, 60HZ, 1PH HSR/E
The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing. The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat control. Variable indent cylinder rotation speed with frequency inverter drive. Includes a single 400mm (15-3/4") dia. x 500mm (19-3/4") long indent shell with quick release clamps. Adjustable liftings trough, adjustable flow retarder, outlet hopper for liftings and tailings. Steel table stand included. ¾HP, 230V, 50Hz/1PH, 50 or 60Hz motor. Actual dims with table: 48" L x 32" W x 58" H. Net wt. 254 lbs.

The indent cylinder divides grain in to two fractions according to their length. This machine is suitable for continuous or batch processing.
The Model HSR indent cylinder cleaner has a steel frame drive section and adjustable inlet hopper with vibratory pan feeder with 0-100% rheostat control. Variable indent cylinder rotation speed with frequency inverter drive. Includes a single 400mm (15-3/4") dia. x 500mm (19-3/4") long indent shell with quick release clamps. Adjustable liftings trough, adjustable flow retarder, outlet hopper for liftings and tailings. Steel table stand included. ¾HP, 230V, 50Hz/1PH, 50 or 60Hz motor.
Actual dims with table: 48" L x 32" W x 58" H. Net wt. 254 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number HSR/E
Product Name Cimbria Bratney Cimbria Heid Laboratory Indent Separator - INDENT CYLINDER CLEANER W/1 CYLINDER, 230 V, 60HZ, 1PH
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
VDSS Series 3 Inch (in) Inlet and Discharge Size Separator - VDSS-3 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details