Seedburo Equipment Company Spiral Separator-Enclosed Type - 4-CORE ENCLOSED SINGLE SPIRAL SEPARATOR E4200

Description
Enclosed spiral separators are used in a number of industries, including seed and grain to separate good seed from splits, weed seed, chaff hulls, stems etc. They separate round product from flat or oblong using gravity. They can separate one type of seed from another, like corn from soybeans. With three separating turns to ensure effectiveness, our heavy-duty enclosed spiral separator provides thorough separation. The enclosed separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Turnkey solutions provide easy installation so that the unit connects directly into your equipment and operation. The enclosed spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the spiral recycle your material but it also operates on gravity which saves you expensive energy costs. These enclosed spiral separators offer a compact design with quiet operation and dust control in your operations. Adjustable flow control Self-cleaning hoppers Replaceable spiral cores Heavy 14 gauge steel construction Available in 2, 4, 6 & 8 core units Capacity 50 to 400 bushels per hour Optional features available for quad spirals : Stainless steel inner flights Custom inner flight designs Base Frame
Description
Enclosed spiral separators are used in a number of industries, including seed and grain to separate good seed from splits, weed seed, chaff hulls, stems etc. They separate round product from flat or oblong using gravity. They can separate one type of seed from another, like corn from soybeans. With three separating turns to ensure effectiveness, our heavy-duty enclosed spiral separator provides thorough separation. The enclosed separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Turnkey solutions provide easy installation so that the unit connects directly into your equipment and operation. The enclosed spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the spiral recycle your material but it also operates on gravity which saves you expensive energy costs. These enclosed spiral separators offer a compact design with quiet operation and dust control in your operations. Adjustable flow control Self-cleaning hoppers Replaceable spiral cores Heavy 14 gauge steel construction Available in 2, 4, 6 & 8 core units Capacity 50 to 400 bushels per hour Optional features available for quad spirals : Stainless steel inner flights Custom inner flight designs Base Frame

Suppliers

Company
Product
Description
Supplier Links
Spiral Separator-Enclosed Type - 4-CORE ENCLOSED SINGLE SPIRAL SEPARATOR - E4200 - Seedburo Equipment Company
Des Plaines, IL, USA
Spiral Separator-Enclosed Type - 4-CORE ENCLOSED SINGLE SPIRAL SEPARATOR
E4200
Spiral Separator-Enclosed Type - 4-CORE ENCLOSED SINGLE SPIRAL SEPARATOR E4200
Enclosed spiral separators are used in a number of industries, including seed and grain to separate good seed from splits, weed seed, chaff hulls, stems etc. They separate round product from flat or oblong using gravity. They can separate one type of seed from another, like corn from soybeans. With three separating turns to ensure effectiveness, our heavy-duty enclosed spiral separator provides thorough separation. The enclosed separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Turnkey solutions provide easy installation so that the unit connects directly into your equipment and operation. The enclosed spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the spiral recycle your material but it also operates on gravity which saves you expensive energy costs. These enclosed spiral separators offer a compact design with quiet operation and dust control in your operations. Adjustable flow control Self-cleaning hoppers Replaceable spiral cores Heavy 14 gauge steel construction Available in 2, 4, 6 & 8 core units Capacity 50 to 400 bushels per hour Optional features available for quad spirals : Stainless steel inner flights Custom inner flight designs Base Frame

Enclosed spiral separators are used in a number of industries, including seed and grain to separate good seed from splits, weed seed, chaff hulls, stems etc. They separate round product from flat or oblong using gravity. They can separate one type of seed from another, like corn from soybeans.
With three separating turns to ensure effectiveness, our heavy-duty enclosed spiral separator provides thorough separation. The enclosed separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Turnkey solutions provide easy installation so that the unit connects directly into your equipment and operation. The enclosed spiral separator can save you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Not only does the spiral recycle your material but it also operates on gravity which saves you expensive energy costs. These enclosed spiral separators offer a compact design with quiet operation and dust control in your operations.
Adjustable flow control
Self-cleaning hoppers
Replaceable spiral cores
Heavy 14 gauge steel construction
Available in 2, 4, 6 & 8 core units
Capacity 50 to 400 bushels per hour
Optional features available for quad spirals :
Stainless steel inner flights
Custom inner flight designs
Base Frame

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number E4200
Product Name Spiral Separator-Enclosed Type - 4-CORE ENCLOSED SINGLE SPIRAL SEPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
VDSS Series 6 Inch (in) Inlet and Discharge Size Separator - VDSS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details