Seedburo No. 2 Miller tests rice samples for milling quality, grading, color and style. This miller can duplicate the No. 3 Seedburo Miller results. Designed primarily for the rice buyer as a guide. Not meant to replace the No. 3 Miller as a grading machine. Sample size approx. 160g. Equipped with 1/3 HP, 1 PH motor.
Net wt. 38 lbs., Ship wt. 42 lbs. Ship Dims. 17" L x 13" W x 11" H. (Shown with digital timer.)
Note: Domestic Crating must be selected with the items below
| Seedburo Equipment Company | |
|---|---|
| Product Category | Grinding Mills and Pulverizers |
| Product Number | 60-115-60-DT |
| Product Name | GrainMan NO. 2 Rice Miller - RICE MILLER W/AUTO DIGITAL TIMER 115VOLT 60 HZ |