Seedburo Equipment Company Quaker City Electric Grinding Mill - 230V/50 HZ, W/TOOTH FEED ELECTRIC GRINDING MILL 438T/C

Description
Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6". Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.
Description
Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6". Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.

Suppliers

Company
Product
Description
Supplier Links
Quaker City Electric Grinding Mill - 230V/50 HZ, W/TOOTH FEED ELECTRIC GRINDING MILL - 438T/C - Seedburo Equipment Company
Des Plaines, IL, USA
Quaker City Electric Grinding Mill - 230V/50 HZ, W/TOOTH FEED ELECTRIC GRINDING MILL
438T/C
Quaker City Electric Grinding Mill - 230V/50 HZ, W/TOOTH FEED ELECTRIC GRINDING MILL 438T/C
Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6". Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.

Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder mounted on a high speed motor for faster and more consistent results. Output capacity of 40lbs/hr. Max. fineness: 100 mesh. Hopper size: 4½" W x 5" D. Counter top to discharge: 6".
Actual Dims. 25" L x 8" W x 12" H. Net wt. 55 lbs. Ship dims (2 ctns) 18" L x 10" W x 12" H & 10" L x 10" W x 8" H. Ship wt (2 ctns) 50 lbs &15 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Grinding Mills and Pulverizers
Product Number 438T/C
Product Name Quaker City Electric Grinding Mill - 230V/50 HZ, W/TOOTH FEED ELECTRIC GRINDING MILL
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Cosmetics
Scale Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
View Details
Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Laboratory Mills -  - Jet Pulverizer Company (The)
Jet Pulverizer Company (The)
Specs
Scale Lab
Feed Dry solids
Type Jet mill
View Details
 - NETZSCH M-Ovas - NETZSCH Pumps North America, LLC
NETZSCH Pumps North America, LLC
Specs
Applications Food processing; Wood, pulp or paper products; Waste processing or recycling
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous
View Details