Seedburo Equipment Company Seedburo Boerner Divider Heavy Duty - BOERNER DIVIDER COMPLETE WITH 2 PANS 34

Description
Our Boerner Divider is the standard divider for all federal, state, and local grain inspection offices. It is built to meet USDA-FGIS (GIPSA) specifications for official inspections and is referenced in the equipment handbook. The 34 divider is gravity operated. Sample is placed in the hopper and released by moving a slide gate located in the hopper throat. The product is evenly dispersed over a cone that has 38 pockets. The grain, after initial separation, is rejoined into two chutes which empty out of the bottom hopper. The Boerner is calibrated to provide accurate splits of + / 1% on a 1000g sample. The Seedburo Boerner divider is made from brass and copper, which makes it rust resistant. The legs and supports are brass plated steel. A divider is supplied complete with two brass pans with handles for easy transport of divided samples. The 34 stands 31" high with 3" clearance under the spouts. Net wt. 32 lbs, Ship wt. 34 lbs., Dims. 19" L x 19" W x 38" H.
Description
Our Boerner Divider is the standard divider for all federal, state, and local grain inspection offices. It is built to meet USDA-FGIS (GIPSA) specifications for official inspections and is referenced in the equipment handbook. The 34 divider is gravity operated. Sample is placed in the hopper and released by moving a slide gate located in the hopper throat. The product is evenly dispersed over a cone that has 38 pockets. The grain, after initial separation, is rejoined into two chutes which empty out of the bottom hopper. The Boerner is calibrated to provide accurate splits of + / 1% on a 1000g sample. The Seedburo Boerner divider is made from brass and copper, which makes it rust resistant. The legs and supports are brass plated steel. A divider is supplied complete with two brass pans with handles for easy transport of divided samples. The 34 stands 31" high with 3" clearance under the spouts. Net wt. 32 lbs, Ship wt. 34 lbs., Dims. 19" L x 19" W x 38" H.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Boerner Divider Heavy Duty - BOERNER DIVIDER COMPLETE WITH 2 PANS - 34 - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Boerner Divider Heavy Duty - BOERNER DIVIDER COMPLETE WITH 2 PANS
34
Seedburo Boerner Divider Heavy Duty - BOERNER DIVIDER COMPLETE WITH 2 PANS 34
Our Boerner Divider is the standard divider for all federal, state, and local grain inspection offices. It is built to meet USDA-FGIS (GIPSA) specifications for official inspections and is referenced in the equipment handbook. The 34 divider is gravity operated. Sample is placed in the hopper and released by moving a slide gate located in the hopper throat. The product is evenly dispersed over a cone that has 38 pockets. The grain, after initial separation, is rejoined into two chutes which empty out of the bottom hopper. The Boerner is calibrated to provide accurate splits of + / 1% on a 1000g sample. The Seedburo Boerner divider is made from brass and copper, which makes it rust resistant. The legs and supports are brass plated steel. A divider is supplied complete with two brass pans with handles for easy transport of divided samples. The 34 stands 31" high with 3" clearance under the spouts. Net wt. 32 lbs, Ship wt. 34 lbs., Dims. 19" L x 19" W x 38" H.

Our Boerner Divider is the standard divider for all federal, state, and local grain inspection offices. It is built to meet USDA-FGIS (GIPSA) specifications for official inspections and is referenced in the equipment handbook.
The 34 divider is gravity operated. Sample is placed in the hopper and released by moving a slide gate located in the hopper throat. The product is evenly dispersed over a cone that has 38 pockets. The grain, after initial separation, is rejoined into two chutes which empty out of the bottom hopper.
The Boerner is calibrated to provide accurate splits of + / 1% on a 1000g sample.
The Seedburo Boerner divider is made from brass and copper, which makes it rust resistant. The legs and supports are brass plated steel. A divider is supplied complete with two brass pans with handles for easy transport of divided samples. The 34 stands 31" high with 3" clearance under the spouts.
Net wt. 32 lbs, Ship wt. 34 lbs., Dims. 19" L x 19" W x 38" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Separators, Classifiers, and Screeners
Product Number 34
Product Name Seedburo Boerner Divider Heavy Duty - BOERNER DIVIDER COMPLETE WITH 2 PANS
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
14 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-14 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 52.92 lbs/hr (240 kg/hr)
View Details