The Udy Mill is designed for rapid uniform grinding of a wide variety of feeds, grains, fertilizers, etc., with complete recovery of sample. The air flow provides self-cleaning action and minimum temperature rise. Cross contamination and clean-out between samples are essentially eliminated. Accessories included: 3 collection bottles with snap cap, 2 hex wrenches, antistatic solution, 0.5 mm and 1.0mm screens and clean-out brushes.
Dims. 10 1/3" L x 10 1/3" W x 18 ½" H. Ship Dims. 13½" L x 13½" W x 16" H. Net wt.28 lbs. Ship wt 33 lbs.
SAMPLE MILL FEED CONTROLLER
The Feed Controller provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular sample bottle. A 1" diameter screw is driven by a constant speed gearmotor. The switch has both a forward and reverse rotation control and a neutral or "off" position. Feed rate is 3 grams per second. The Feed Controller is designed to fit on all UDY Mills. It can be mounted or removed readily without tools.
MARK-T DUST COLLECTOR CABINET
Designed to confine dust internally and lower noise level. The MARK-T has a special compartment for the UDY Grinder that is lined with a full inch of sound abatement foam on all external walls and top. The foam reduces the high frequency sound waves caused by the grinding process. There are two access doors. The top door allows the operator to feed the grinder. The other allows the operator to remove the sample bottles more easily.
MARK-T Dims. 18½" H x 29½" W x 16½" D. Ship wt. 75 lbs.
| Seedburo Equipment Company | |
|---|---|
| Product Category | Rolling Mills |
| Product Number | 3010-080 |
| Product Name | Udy Cyclone Sample Mill - 115V, 60HZ POLYFLEX BELT DRIVE UDY CYCLONE SAMPLE MILL |