The Model M Roller Mill from Seedburo is a scaled down version of the industrial mill, and is specifically designed for customers with easy-to-grind products and low tonnage requirements.
The Model M mills are commonly used for feeds and cereal grains, spices, nuts, plastics and various other applications. Ideally used to size reduce, clean, recover, recycle and classify materials.
The Model M mill has one to two pairs of smooth or corrugated (various patterns) rolls depending upon the application and commodity. As material flows between the counter-rotating rolls, it is cut, crushed or sheared without making unwanted fines. Units are available as either a single high with one pair of rolls or a double reduction two high, with one pair of rolls mounted on top of the other. Either style is available with a variety of roll corrugations and can be ordered with or without an inlet hopper. The 10" rolls are constructed of cast chilled iron combining high-hardness with high-compressive strength making the rolls extremely resistant to wear. The mill uses the momentum created by a heavy, rotating cylinder to gently reduce the particulate to a desired size. The work done by the rolls, and the capacity of the mill, will depend on quality of the grain, speed of the rolls, differential speed, type of corrugations, pressure holding the rolls together, space between the rolls and the general operation of the mill.
| Seedburo Equipment Company | |
|---|---|
| Product Category | Rolling Mills |
| Product Number | 2M1030 |
| Product Name | Clipper Model M Roller Mill - MODEL M ROLLER MILL, 2 HIGH 10" X 30" |