Seedburo Equipment Company Seedburo Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mat - ULTRA-TRED ARMOR-COTE ANTI- FATIGUE & SAFETY MAT, 3' X 12' 24097

Description
Used in mostly dry work areas and around chemicals, the Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mats offer exceptional resistance to many chemicals and caustic cleaning solutions. These are great for laboratories and plants. Sealed with urethane for longevity and durability the Ultra-Tred has a textured surface to guard against slips and features a bright yellow safety border. Borders are rounded for easy access. Edges are beveled on cut lengths. Made of 3/8" thick closed cell PVC sponge. Color is charcoal gray with yellow borders. Custom sizes available up to 60' x 2', 3' and 4'. Priced per sq. ft.
Description
Used in mostly dry work areas and around chemicals, the Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mats offer exceptional resistance to many chemicals and caustic cleaning solutions. These are great for laboratories and plants. Sealed with urethane for longevity and durability the Ultra-Tred has a textured surface to guard against slips and features a bright yellow safety border. Borders are rounded for easy access. Edges are beveled on cut lengths. Made of 3/8" thick closed cell PVC sponge. Color is charcoal gray with yellow borders. Custom sizes available up to 60' x 2', 3' and 4'. Priced per sq. ft.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mat - ULTRA-TRED ARMOR-COTE ANTI- FATIGUE & SAFETY MAT, 3' X 12' - 24097 - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mat - ULTRA-TRED ARMOR-COTE ANTI- FATIGUE & SAFETY MAT, 3' X 12'
24097
Seedburo Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mat - ULTRA-TRED ARMOR-COTE ANTI- FATIGUE & SAFETY MAT, 3' X 12' 24097
Used in mostly dry work areas and around chemicals, the Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mats offer exceptional resistance to many chemicals and caustic cleaning solutions. These are great for laboratories and plants. Sealed with urethane for longevity and durability the Ultra-Tred has a textured surface to guard against slips and features a bright yellow safety border. Borders are rounded for easy access. Edges are beveled on cut lengths. Made of 3/8" thick closed cell PVC sponge. Color is charcoal gray with yellow borders. Custom sizes available up to 60' x 2', 3' and 4'. Priced per sq. ft.

Used in mostly dry work areas and around chemicals, the Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mats offer exceptional resistance to many chemicals and caustic cleaning solutions. These are great for laboratories and plants. Sealed with urethane for longevity and durability the Ultra-Tred has a textured surface to guard against slips and features a bright yellow safety border. Borders are rounded for easy access. Edges are beveled on cut lengths. Made of 3/8" thick closed cell PVC sponge. Color is charcoal gray with yellow borders.
Custom sizes available up to 60' x 2', 3' and 4'. Priced per sq. ft.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Safety Mats
Product Number 24097
Product Name Seedburo Ultra-Tred Armor-Cote Anti-Fatigue and Safety Mat - ULTRA-TRED ARMOR-COTE ANTI- FATIGUE & SAFETY MAT, 3' X 12'
Unlock Full Specs
to access all available technical data

Similar Products

Safety Mats Guardmaster - 440F-M1223BYNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 1.18 inch (29.97 mm)
Width 53.54 inch (1360 mm)
View Details
Safety Mats - 2805459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
View Details
Safety Pressure Mats - SMS5 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details
Safety Contact Mat - 1000 mm x 750 mm - ASO Safety Solutions Inc.
Specs
Switch Pole and Throw Specifications Single Pole, Single Throw (SPST)
Switch Configuration Normally Open (NO)
Safety Category Type Type 4
View Details