Seedburo Equipment Company Seedburo U.S. Testing Sieves - US# 18, 18 MESH, 8" DIA. FULL HEIGHT, BRASS ON 18BS8F

Description
The U.S. Sieves are made of wire mesh material designed to conform to specifications set by the A.S.T.M. (American Society for Testing and Materials). Standard sieve shown has an 8" dia. with 2" depth (1" half-height available). Each sieve made with your choice of the following: brass frame/brass wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the part numbers: The mesh size comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40 mesh, brass frame and brass cloth, is 8" in diameter, and will have a full height of 2 inches. A 50SS12F, for example, will be 50 mesh, stainless cloth and frame, is 12 inches in diameter, and has a full height of 4-1/4" overall. We hope this will help you in selecting the proper sieves for your application.
Description
The U.S. Sieves are made of wire mesh material designed to conform to specifications set by the A.S.T.M. (American Society for Testing and Materials). Standard sieve shown has an 8" dia. with 2" depth (1" half-height available). Each sieve made with your choice of the following: brass frame/brass wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the part numbers: The mesh size comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40 mesh, brass frame and brass cloth, is 8" in diameter, and will have a full height of 2 inches. A 50SS12F, for example, will be 50 mesh, stainless cloth and frame, is 12 inches in diameter, and has a full height of 4-1/4" overall. We hope this will help you in selecting the proper sieves for your application.

Suppliers

Company
Product
Description
Supplier Links
Seedburo U.S. Testing Sieves - US# 18, 18 MESH, 8
Des Plaines, IL, USA
Seedburo U.S. Testing Sieves - US# 18, 18 MESH, 8" DIA. FULL HEIGHT, BRASS ON
18BS8F
Seedburo U.S. Testing Sieves - US# 18, 18 MESH, 8" DIA. FULL HEIGHT, BRASS ON 18BS8F
The U.S. Sieves are made of wire mesh material designed to conform to specifications set by the A.S.T.M. (American Society for Testing and Materials). Standard sieve shown has an 8" dia. with 2" depth (1" half-height available). Each sieve made with your choice of the following: brass frame/brass wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing. To make your U.S. Sieve selection easier, please read below on how to read the part numbers: The mesh size comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40 mesh, brass frame and brass cloth, is 8" in diameter, and will have a full height of 2 inches. A 50SS12F, for example, will be 50 mesh, stainless cloth and frame, is 12 inches in diameter, and has a full height of 4-1/4" overall. We hope this will help you in selecting the proper sieves for your application.

The U.S. Sieves are made of wire mesh material designed to conform to specifications set by the A.S.T.M. (American Society for Testing and Materials). Standard sieve shown has an 8" dia. with 2" depth (1" half-height available). Each sieve made with your choice of the following: brass frame/brass wire cloth, brass frame/stainless wire cloth or stainless frame/stainless cloth. Frames are "Skirted" to nest together. For half-height, standard 3" or 12" dia. request part number listing.
To make your U.S. Sieve selection easier, please read below on how to read the part numbers:
The mesh size comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height.
So a 40BB8F sieve will be 40 mesh, brass frame and brass cloth, is 8" in diameter, and will have a full height of 2 inches.
A 50SS12F, for example, will be 50 mesh, stainless cloth and frame, is 12 inches in diameter, and has a full height of 4-1/4" overall. We hope this will help you in selecting the proper sieves for your application.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Test Sieves
Product Number 18BS8F
Product Name Seedburo U.S. Testing Sieves - US# 18, 18 MESH, 8" DIA. FULL HEIGHT, BRASS ON
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Test Sieves -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Standard Diameter 3" (optional feature); 8" (optional feature); 6" (optional feature); 18" (optional feature)
Material Stainless Steel Frame and Cloth
Sieve Designation #6(3.35mm) (optional feature); #12(1.7mm) (optional feature); #14(1.4mm) (optional feature); #30(600µm) (optional feature)
View Details
8 Inch Full Height Brass Sieve (Fine Mesh) -  - CSC Scientific Company, Inc.
Specs
Standard Diameter 8"
Standard Heights Full
Material Brass Frame and Stainless Steel Cloth
View Details