Seedburo Equipment Company Seedburo Grain Sieves-Special Perforation - 7-1/2/64" ROUND STEEL SIEVE 0037

Description
Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since these grains are highly abrasive. A worn sieve lets too much material pass through, giving inaccurate results. Damaged or dented sieves should always be replaced. Sieves are made on No. 20 gauge B & S aluminum. Decimal equivalents of diameter or width are shown in parentheses.
Description
Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since these grains are highly abrasive. A worn sieve lets too much material pass through, giving inaccurate results. Damaged or dented sieves should always be replaced. Sieves are made on No. 20 gauge B & S aluminum. Decimal equivalents of diameter or width are shown in parentheses.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Grain Sieves-Special Perforation - 7-1/2/64
Des Plaines, IL, USA
Seedburo Grain Sieves-Special Perforation - 7-1/2/64" ROUND STEEL SIEVE
0037
Seedburo Grain Sieves-Special Perforation - 7-1/2/64" ROUND STEEL SIEVE 0037
Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since these grains are highly abrasive. A worn sieve lets too much material pass through, giving inaccurate results. Damaged or dented sieves should always be replaced. Sieves are made on No. 20 gauge B & S aluminum. Decimal equivalents of diameter or width are shown in parentheses.

Seedburo Dockage Sieves are manufactured to comply with the specification of the U.S. Department of Agriculture. They are regularly used by federal grain supervision offices, state grain inspection departments and licensed grain inspectors. Most sieves are available in commercial or precision grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice.
Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since these grains are highly abrasive. A worn sieve lets too much material pass through, giving inaccurate results. Damaged or dented sieves should always be replaced.
Sieves are made on No. 20 gauge B & S aluminum. Decimal equivalents of diameter or width are shown in parentheses.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Test Sieves
Product Number 0037
Product Name Seedburo Grain Sieves-Special Perforation - 7-1/2/64" ROUND STEEL SIEVE
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Precision Sieves, Aperture Size 5 µm to 100 µm -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 100mm
Features Covers/Pans
View Details
Stainless Steel Test Sieves -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Standard Diameter 3" (optional feature); 8" (optional feature); 6" (optional feature); 18" (optional feature)
Material Stainless Steel Frame and Cloth
Sieve Designation #6(3.35mm) (optional feature); #12(1.7mm) (optional feature); #14(1.4mm) (optional feature); #30(600µm) (optional feature)
View Details
60.162 Series -  - Retsch, Inc.
Retsch, Inc.
Specs
Standard Diameter 400mm
Standard Heights 65 mm
Material Stainless Steel Frame and Cloth
View Details