The Model 2226CC/3 is listed on the NSA/CSS 02-01 Evaluated Products List for High Security Paper Shredders. This unit produces a .8mm x 5mm particle. The system is of our most popular High Security Paper Shredders also includes a Factory Installed Automatic Oiler with a One Gallon Reservoir for easy changing. This Unit is a Medium Duty paper shredder, loaded with the latest in shredding technology.
The 2226CC/3 comes standard with a "Factory Installed Automatic Oiler" with a ONE GALLON plastic jug that is "easy" to replace with the "quick disconnect" feature. No pouring to fill messy oil reservoirs. The easy to install Oil Bracket can be positioned on either side or the back of the shredder depending on your space requirements and desire.
This "Bundled" system also includes a "Basic Starter Kit" consisting of One Gallon of SEM high viscosity shredder oil to operate with the auto-oiler to keep the cutting heads operating at optimum performance and a package of waste collection bags.
The Model 2226CC/3 can also be purchased without an Auto Oiler for $1,799.00 on GSA Contract. See model 2226CC/3NO
The Model 2226CC/3 also features:
Safety Protection System - SPS controlled safety flap in the feed opening to help prevent accidents and/or overfeeding.
Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods.
Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams.
Easy-Switch - ergonomic multi-function switch with intelligent controls and illuminated symbols for operational status of the shredder.
Other features include automatic start/stop, reverse and bag full indicator, casters and a Basic Starter Kit (including One Gallon of Oil and package of five bags).
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | Model 2226CC/3 |
| Product Name | Model 2226CC/3 High Security Paper Shredder with Oiler |