The Model 0201 OMD Optical Media Shredder has been designed specifically for the destruction of CDs /DVDs and Blue Ray Disks
The unit has been evaluated by the NSA and meets the NSA/CSS 04-02 requirements for the destruction of CD/DVD Optical Media. The NSA has rated the unit at 1,583 disks per hr. However, it can exceed up to 2500 disks per hr.
Residual particle size is 2.2mm x 4mm. System includes a Factory Installed Automatic Oiler with a ONE GALLON reservior to keep the machine lubricated, reduce static and to keep the cutting heads cool while shredding plastic disks. Unit also includes a 30 gallon Anti-Static waste collection BIN as well as a Basic Supply Bundle consisting of Oil for the auto oiler and package of Anti-Static Waste Collection Bags.
Additional features of the Model 0201 Optical Media Destroyer include:
Automatic Start/Stop "Hands-Free" Operation
Bag Full and Door Open Shut-Off with Indicator Lights
ECC ( Electronic Capacity Control ~ Visual Feed Rate Meter )
ESM ( Energy Saving Mode )
SPS ( Safety Protection System )
EASY SWITCH ( On/off start button with illuminated sysmbols)
Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods.
Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams.
Easy-Switch - ergonomic multi-function switch with intelligent controls and illuminated symbols for operational status of the shredder.
The Model 0201 OMD Optical Media Shredder has been designed specifically for the destruction of CDs /DVDs and Blue Ray Disks
The unit has been evaluated by the NSA and meets the NSA/CSS 04-02 requirements for the destruction of CD/DVD Optical Media. The NSA has rated the unit at 1,583 disks per hr. However, it can exceed up to 2500 disks per hr.
Residual particle size is 2.2mm x 4mm. System includes a Factory Installed Automatic Oiler with a ONE GALLON reservior to keep the machine lubricated, reduce static and to keep the cutting heads cool while shredding plastic disks. Unit also includes a 30 gallon Anti-Static waste collection BIN as well as a Basic Supply Bundle consisting of Oil for the auto oiler and package of Anti-Static Waste Collection Bags.
Additional features of the Model 0201 Optical Media Destroyer include:
- Automatic Start/Stop "Hands-Free" Operation
- Bag Full and Door Open Shut-Off with Indicator Lights
- ECC ( Electronic Capacity Control ~ Visual Feed Rate Meter )
- ESM ( Energy Saving Mode )
- SPS ( Safety Protection System )
- EASY SWITCH ( On/off start button with illuminated sysmbols)
Energy Savings Mode - ESM shuts shredder off when not in use for prolonged periods.
Electronic Capacity Control- ECC - LEDs provide a visual indication of infeed sheet capacity being utilized to help prevent overfeeding and paper jams.
Easy-Switch - ergonomic multi-function switch with intelligent controls and illuminated symbols for operational status of the shredder.