Sealevel Systems, Inc. SeaPAC Flat Panel LCD Mounting Stands KT126

Description
For prototyping and field installations, the KT126 LCD stands allow easy tabletop mounting of Sealevel SeaPAC flat panel computer systems. The LCD stands fit SeaPAC LCD displays from 6.4 to 17 and include a pair of brackets and four mounting screws to secure the LCD flat panel display. Mounting holes in the base of each bracket allow permanent attachment to tables, counters, or virtually any horizontal surface. Also included are rubber feet for use when permanent mounting is not preferred. The rubber feet prevent the LCD stands from sliding due to vibration and protect the surface from scratches.
Description
For prototyping and field installations, the KT126 LCD stands allow easy tabletop mounting of Sealevel SeaPAC flat panel computer systems. The LCD stands fit SeaPAC LCD displays from 6.4 to 17 and include a pair of brackets and four mounting screws to secure the LCD flat panel display. Mounting holes in the base of each bracket allow permanent attachment to tables, counters, or virtually any horizontal surface. Also included are rubber feet for use when permanent mounting is not preferred. The rubber feet prevent the LCD stands from sliding due to vibration and protect the surface from scratches.

Suppliers

Company
Product
Description
Supplier Links
SeaPAC Flat Panel LCD Mounting Stands - KT126 - Sealevel Systems, Inc.
Liberty, SC, USA
SeaPAC Flat Panel LCD Mounting Stands
KT126
SeaPAC Flat Panel LCD Mounting Stands KT126
For prototyping and field installations, the KT126 LCD stands allow easy tabletop mounting of Sealevel SeaPAC flat panel computer systems. The LCD stands fit SeaPAC LCD displays from 6.4 to 17 and include a pair of brackets and four mounting screws to secure the LCD flat panel display. Mounting holes in the base of each bracket allow permanent attachment to tables, counters, or virtually any horizontal surface. Also included are rubber feet for use when permanent mounting is not preferred. The rubber feet prevent the LCD stands from sliding due to vibration and protect the surface from scratches.

For prototyping and field installations, the KT126 LCD stands allow easy tabletop mounting of Sealevel SeaPAC flat panel computer systems. The LCD stands fit SeaPAC LCD displays from 6.4 to 17 and include a pair of brackets and four mounting screws to secure the LCD flat panel display.

Mounting holes in the base of each bracket allow permanent attachment to tables, counters, or virtually any horizontal surface. Also included are rubber feet for use when permanent mounting is not preferred. The rubber feet prevent the LCD stands from sliding due to vibration and protect the surface from scratches.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Support Stands
Product Number KT126
Product Name SeaPAC Flat Panel LCD Mounting Stands
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
BigRed 1,000 lbs Engine Stand - T24541 - Torin Jacks, Inc.
Specs
Type Stand
Capacity 1000 lbs (454 kg)
Material Steel
View Details
Headphone Stands -  - Woo Audio Inc.
Woo Audio Inc.
Specs
Type Stand
Material Aluminum
View Details