TC-2530 -- TC SINGLE FLOW PASSAGE ROTARY UNION
Scott Rotary Seals
TC Single Flow Passage Rotary Union
TC-2530
Description
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
Description
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
Datasheet
Suppliers
TC Single Flow Passage Rotary Union
TC-2530
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
- 1 Flow Passage
- Hygienic Clamp Ferrule Connections
- ASME-BPE & DIN 32676 Connections Available
- Food Grade Seals & Bearing Lubricant
- FDA & 3A Compliant Design
- Corrosion Resistance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
TC-2530 |
|
Product Name
|
TC Single Flow Passage Rotary Union |
|
Number of Ports
|
1
|
|
Media / Application
|
Steam; Water
|
|
Port Size
|
3"
|
|
Connection
|
ASME-BPE
|
|
Port Direction
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
United Equipment Accessories, Inc.
Number of Ports
2; 6; 12 or Less Ports
Media / Application
Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features
Slip Ring
View Details
Number of Ports
12
Media / Application
Hydraulic Fluid
Connection
SAE 4
View Details
Number of Ports
6
Media / Application
Steam; Water; Oil; Gas; Coolant
Port Size
1/2"
View Details