Scott Rotary Seals MT 24 Flow Passage Rotary Union MT-11241

Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT 24 Flow Passage Rotary Union - MT-11241 - Scott Rotary Seals
Olean, NY, USA
MT 24 Flow Passage Rotary Union
MT-11241
MT 24 Flow Passage Rotary Union MT-11241
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI.

MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number MT-11241
Product Name MT 24 Flow Passage Rotary Union
Number of Ports 24
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #4
Connection Female Straight Thread
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 6 Passage Rotary Union - GP-361 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage 2
Specs
Number of Ports 1
Media / Application Water; Water Glycol
Port Size 2"
View Details