Scott Rotary Seals MT 2 Flow Passage Rotary Union MT-1121

Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT 2 Flow Passage Rotary Union - MT-1121 - Scott Rotary Seals
Olean, NY, USA
MT 2 Flow Passage Rotary Union
MT-1121
MT 2 Flow Passage Rotary Union MT-1121
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI.

MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number MT-1121
Product Name MT 2 Flow Passage Rotary Union
Number of Ports 2
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #4
Connection Female Straight Thread
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

AP 4 Flow Passage Rotary Union - AP-141 - Scott Rotary Seals
Specs
Number of Ports 4
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Single Passage 2
Specs
Number of Ports 1
Media / Application Water; Water Glycol
Port Size 2"
View Details