All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias.
AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
| Scott Rotary Seals | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | AP-630 |
| Product Name | AP 3 Flow Passage Rotary Union |
| Number of Ports | 3 |
| Media / Application | Steam; Water; Oil; Gas; Coolant |
| Port Size | 1" |
| Connection | Female NPT |
| Port Direction | Straight |