Scott Rotary Seals AP 8 Flow Passage Rotary Union AP-280

Description
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP 8 Flow Passage Rotary Union - AP-280 - Scott Rotary Seals
Olean, NY, USA
AP 8 Flow Passage Rotary Union
AP-280
AP 8 Flow Passage Rotary Union AP-280
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias.

AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number AP-280
Product Name AP 8 Flow Passage Rotary Union
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/4"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
AP 3 Flow Passage Rotary Union - AP-331 - Scott Rotary Seals
Specs
Number of Ports 3
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 3/8"
View Details
Single Passage 3/8” NPT Pop-Off Rotating Union - 1109-011-165 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; 3/8"; 5/8
View Details