Scott Rotary Seals AP 3 Flow Passage Rotary Union AP-230

Description
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP 3 Flow Passage Rotary Union - AP-230 - Scott Rotary Seals
Olean, NY, USA
AP 3 Flow Passage Rotary Union
AP-230
AP 3 Flow Passage Rotary Union AP-230
All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias. AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All AP series rotary unions incorporate durable, long life seals suitable for vacuum and pressures up to 7500 PSI. Additionally, independent flow passages allow for use with dissimilar medias.

AP series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number AP-230
Product Name AP 3 Flow Passage Rotary Union
Number of Ports 3
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/4"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-131 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/8"
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Two Passage 2
Specs
Number of Ports 2
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"; 3"
View Details