M 150 - 400GM -- ACRYLIC ACID
Scientific Polymer Products, Inc.
Acrylic acid
M 150 - 400gm
Description
Acrylic acid
Catalog # :
M-150
CAS :
79-10-7
Physical Form :
Liquid
Mw :
72.06
Density (g/cc) :
1.051 (25C)
Refractive Index :
1.4202
Viscosity :
1.25cp (25C)
bp (C) :
139
Fp (F) :
122
Tm (C) :
13
TSCA :
TSCA listed
Inhibited with :
200ppm MEHQ
Column :
None
Hazardous Class :
Corrosive/Flammable
Description
Acrylic acid
Catalog # :
M-150
CAS :
79-10-7
Physical Form :
Liquid
Mw :
72.06
Density (g/cc) :
1.051 (25C)
Refractive Index :
1.4202
Viscosity :
1.25cp (25C)
bp (C) :
139
Fp (F) :
122
Tm (C) :
13
TSCA :
TSCA listed
Inhibited with :
200ppm MEHQ
Column :
None
Hazardous Class :
Corrosive/Flammable
Suppliers
Acrylic acid
Catalog # :
M-150
CAS :
79-10-7
Physical Form :
Liquid
Mw :
72.06
Density (g/cc) :
1.051 (25C)
Refractive Index :
1.4202
Viscosity :
1.25cp (25C)
bp (C) :
139
Fp (F) :
122
Tm (C) :
13
TSCA :
TSCA listed
Inhibited with :
200ppm MEHQ
Column :
None
Hazardous Class :
Corrosive/Flammable
|
Acrylic acid |
| Catalog # : | M-150 |
| CAS : | 79-10-7 |
| Physical Form : | Liquid |
| Mw : | 72.06 |
| Density (g/cc) : | 1.051 (25C) |
| Refractive Index : | 1.4202 |
| Viscosity : | 1.25cp (25C) |
| bp (C) : | 139 |
| Fp (F) : | 122 |
| Tm (C) : | 13 |
| TSCA : | TSCA listed |
| Inhibited with : | 200ppm MEHQ |
| Column : | None |
| Hazardous Class : | Corrosive/Flammable |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Monomers, Intermediates, and Base Polymers |
|
Product Number
|
M 150 - 400gm |
|
Product Name
|
Acrylic acid |
|
Chemical Structure
|
Monomer
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Application
Other; Pharmaceuticals
View Details
Chemical Structure
Prepolymer
End Product
Elastomer
View Details
Scientific Polymer Products, Inc.
Chemical Structure
Monomer
Material Type
Styrenic
Density
1.08 g/cc (9.04 lbs/gal)
View Details