Scientific Polymer Products, Inc. Polymethacrylic acid, crosslinked, hydrogen form 708 - 1Kg

Description
Polymethacrylic acid, crosslinked, hydrogen form Catalog # : 708 CAS : 50602-21-6 Physical Form : Beads pH Range : 5 to 14 Swelling Factor : 40% Max Temp : 100C Moisture Content : 50% Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size Exchange Capacity : 10.0meq/g dry resin Applications : Neutralization of strong bases, recovery of metallic ions, isolation and concentration of antibiotics, basic amino acids, enzymes and peptides, catalysts, water treatment.
Description
Polymethacrylic acid, crosslinked, hydrogen form Catalog # : 708 CAS : 50602-21-6 Physical Form : Beads pH Range : 5 to 14 Swelling Factor : 40% Max Temp : 100C Moisture Content : 50% Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size Exchange Capacity : 10.0meq/g dry resin Applications : Neutralization of strong bases, recovery of metallic ions, isolation and concentration of antibiotics, basic amino acids, enzymes and peptides, catalysts, water treatment.

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Polymethacrylic acid, crosslinked, hydrogen form
708 - 1Kg
Polymethacrylic acid, crosslinked, hydrogen form 708 - 1Kg
Polymethacrylic acid, crosslinked, hydrogen form Catalog # : 708 CAS : 50602-21-6 Physical Form : Beads pH Range : 5 to 14 Swelling Factor : 40% Max Temp : 100C Moisture Content : 50% Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size Exchange Capacity : 10.0meq/g dry resin Applications : Neutralization of strong bases, recovery of metallic ions, isolation and concentration of antibiotics, basic amino acids, enzymes and peptides, catalysts, water treatment.

Polymethacrylic acid, crosslinked, hydrogen form

Catalog # :708
CAS :50602-21-6
Physical Form :Beads
pH Range :5 to 14
Swelling Factor :40%
Max Temp :100C
Moisture Content :50%
Misc :Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size
Exchange Capacity :10.0meq/g dry resin
Applications :Neutralization of strong bases, recovery of metallic ions, isolation and concentration of antibiotics, basic amino acids, enzymes and peptides, catalysts, water treatment.
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Filter Media
Product Number 708 - 1Kg
Product Name Polymethacrylic acid, crosslinked, hydrogen form
Filter Medium Material Ion Exchange
Unlock Full Specs
to access all available technical data

Similar Products

JF Series In-Line Gas Filters | High Purity High Precision High Flow Semiconductor Gas Filter Gas Filtration & Purification -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Filtration Product Gas
Filtration Grade 5.00 µm (0.1969 mils)
Maximum Pressure 2988 psi (2103 m H2O)
View Details
Gas Purifier -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Filtration Product Gas
Application / Industry Aerospace / Defense; Electronics; Semiconductor, Hydrogen Energy, Helium Recovery, Aerospace/Aeronautics, Gas production/analysis
View Details
Expanded Polymer Filter Media and Support - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Application / Industry Hydrocarbon; Medical; Semiconductor
Filter Medium Material Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
View Details