Scientific Dust Collectors Rotary Air Locks

Description
The SDC rotary airlock is a fabricated flexible tip rotary airlock. The unit is designed to provide a flexible air seal, allowing larger particles to easily pass through the valve while maintaining its air seal. The 1/4" bolt-on side plate allows service or change-out of the reinforced rubber vane tips without removing the entire unit from the system. Employing an SDC rotary airlock on your dust collection system allows for continuous operation without the need to shut down for barrel removal or lost labor time for barrel change outs. A rotary airlock can also minimize employee exposure to dust while making your system less susceptible to material back-up and damage. Valve sizes from 10" to 24" Roller chain and sprocket drive including heavy duty gear reducer Available in either square or round flange Fully enclosed steel drive guard 1/4" or 3/8" Flanges to eliminate distortion NEW! SDC Ceramic Tiled Rotary Air Lock The SDC ceramic tiled rotary airlock is a fabricated flexible tip rotary airlock. The unit is tiled with 1/4" thick ceramic tile on the main rotor housing, bolt on side plate, and inlet and outlet. The ceramic tiled lining provides abrasion resistance for even the toughest dusts. This design is also coupled with a different gear reducer to slow down the RPM to further reduce wear and abrasion.
Description
The SDC rotary airlock is a fabricated flexible tip rotary airlock. The unit is designed to provide a flexible air seal, allowing larger particles to easily pass through the valve while maintaining its air seal. The 1/4" bolt-on side plate allows service or change-out of the reinforced rubber vane tips without removing the entire unit from the system. Employing an SDC rotary airlock on your dust collection system allows for continuous operation without the need to shut down for barrel removal or lost labor time for barrel change outs. A rotary airlock can also minimize employee exposure to dust while making your system less susceptible to material back-up and damage. Valve sizes from 10" to 24" Roller chain and sprocket drive including heavy duty gear reducer Available in either square or round flange Fully enclosed steel drive guard 1/4" or 3/8" Flanges to eliminate distortion NEW! SDC Ceramic Tiled Rotary Air Lock The SDC ceramic tiled rotary airlock is a fabricated flexible tip rotary airlock. The unit is tiled with 1/4" thick ceramic tile on the main rotor housing, bolt on side plate, and inlet and outlet. The ceramic tiled lining provides abrasion resistance for even the toughest dusts. This design is also coupled with a different gear reducer to slow down the RPM to further reduce wear and abrasion.

Suppliers

Company
Product
Description
Supplier Links
Rotary Air Locks -  - Scientific Dust Collectors
Alsip, Illinois, United States
Rotary Air Locks
Rotary Air Locks
The SDC rotary airlock is a fabricated flexible tip rotary airlock. The unit is designed to provide a flexible air seal, allowing larger particles to easily pass through the valve while maintaining its air seal. The 1/4" bolt-on side plate allows service or change-out of the reinforced rubber vane tips without removing the entire unit from the system. Employing an SDC rotary airlock on your dust collection system allows for continuous operation without the need to shut down for barrel removal or lost labor time for barrel change outs. A rotary airlock can also minimize employee exposure to dust while making your system less susceptible to material back-up and damage. Valve sizes from 10" to 24" Roller chain and sprocket drive including heavy duty gear reducer Available in either square or round flange Fully enclosed steel drive guard 1/4" or 3/8" Flanges to eliminate distortion NEW! SDC Ceramic Tiled Rotary Air Lock The SDC ceramic tiled rotary airlock is a fabricated flexible tip rotary airlock. The unit is tiled with 1/4" thick ceramic tile on the main rotor housing, bolt on side plate, and inlet and outlet. The ceramic tiled lining provides abrasion resistance for even the toughest dusts. This design is also coupled with a different gear reducer to slow down the RPM to further reduce wear and abrasion.

The SDC rotary airlock is a fabricated flexible tip rotary airlock. The unit is designed to provide a flexible air seal, allowing larger particles to easily pass through the valve while maintaining its air seal. The 1/4" bolt-on side plate allows service or change-out of the reinforced rubber vane tips without removing the entire unit from the system. Employing an SDC rotary airlock on your dust collection system allows for continuous operation without the need to shut down for barrel removal or lost labor time for barrel change outs. A rotary airlock can also minimize employee exposure to dust while making your system less susceptible to material back-up and damage.

    • Valve sizes from 10" to 24"
    • Roller chain and sprocket drive including heavy duty gear reducer
    • Available in either square or round flange
  • Fully enclosed steel drive guard
  • 1/4" or 3/8" Flanges to eliminate distortion

NEW! SDC Ceramic Tiled Rotary Air Lock

The SDC ceramic tiled rotary airlock is a fabricated flexible tip rotary airlock. The unit is tiled with 1/4" thick ceramic tile on the main rotor housing, bolt on side plate, and inlet and outlet. The ceramic tiled lining provides abrasion resistance for even the toughest dusts. This design is also coupled with a different gear reducer to slow down the RPM to further reduce wear and abrasion.

Supplier's Site

Technical Specifications

  Scientific Dust Collectors
Product Category Solids Feeders
Product Name Rotary Air Locks
Application / Operation Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Solids Filling Station - CentriFill™ 3000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Vibratory Feeders -  - Renold Canada
Specs
Feeder Type Vibratory Feeder
Application / Operation Metering
Flow Control Gravimetric
View Details
Bulk Bag Unloader Weighing Systems -  - Sterling Systems & Controls
Sterling Systems & Controls
Specs
Feeder Type Mechanical / Automated
Flow Control Gravimetric
Common Features Blending; Control Panel; Integral Hopper or Bin; Vibrator
View Details