PB 1111 -- PB 1111 TEST JACK, PCB MOUNTING, Ø 2 MM, 10 A
SCHURTER Inc
PB 1111 Test Jack, PCB Mounting, Ø 2 mm, 10 A
PB 1111
Description
Description
PCB,:
Test Jack, Diameter 2.0 mm
measuring and testing during operation
Open, close with test probe
Resilient contacts, gold plated
Request a Quote
Email Supplier
Datasheet
Description
Description
PCB,:
Test Jack, Diameter 2.0 mm
measuring and testing during operation
Open, close with test probe
Resilient contacts, gold plated
Request a Quote
Email Supplier
Datasheet
Suppliers
PB 1111 Test Jack, PCB Mounting, Ø 2 mm, 10 A
PB 1111
Description
PCB,:
Test Jack, Diameter 2.0 mm
measuring and testing during operation
Open, close with test probe
Resilient contacts, gold plated
Description
- PCB,:
- Test Jack, Diameter 2.0 mm
- measuring and testing during operation
- Open, close with test probe
- Resilient contacts, gold plated
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Test Points |
|
Product Number
|
PB 1111 |
|
Product Name
|
PB 1111 Test Jack, PCB Mounting, Ø 2 mm, 10 A |
|
Type / Mounting
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Mounting
Surface Mount
Rated Current
6.3 amps
Mtg. Hole Diameter
0.0787 inch (2 mm)
View Details
Type / Mounting
Thru-Hole
Packaging Method
Bulk
View Details
Type / Mounting
Surface Mount
Rated Current
10 amps
Mtg. Hole Diameter
0.0787 inch (2 mm)
View Details
Type / Mounting
Thru-Hole
Packaging Method
Bulk
View Details